Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
5,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
5,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
5,200
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Silver (Ag) |
Mating Tab Thickness | .024in, .6mm |
Interface Plating | Silver (Ag) |
Mating Tab Width | 1.5mm, .059in |
Crimp Type | F-Crimp |
Typical Current Rating | 12A |
Wire Size Search | .75mm², .6mm², .85mm², .5mm², 1mm² |
Wire Insulation Diameter | 1.4 – 2.1mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5500 |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Connectors 1.5Mm Sfc |Amp Te Connectivity 929027-3 | Newark Electronics |
Automotive Connectors 1.5MM SFC | Rapid Electronics |
TE Connectivity 1.5MM SFC Automotive Connectors 1.5 MM S | Distrelec |
Contact Socket Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 929027-3?
Additional datasheets, footprints and schematics for 929027-3 are listed on our Part Details page. You can also find images and similar parts to 929027-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929027-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929027-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929027-3 fall under?
The 929027-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929027-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929027-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 929027-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929027-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 929027-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929027-3 often in real-time on the comparison pages.
What if I can't find stock of 929027-3?
You can fill out our help required form which you can use to request a quote for 929027-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.