Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.20
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1.5mm, .059in |
Typical Current Rating | 14A |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 2mm², 1.5mm², 15AWG, 16AWG |
Wire Insulation Diameter | .087 – .118in, 2.2 – 2.8mm |
Wire Size | 1.4 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Terminal Tab 16AWG to 14AWG 1.5mm 0.6mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 929025-2?
Additional datasheets, footprints and schematics for 929025-2 are listed on our Part Details page. You can also find images and similar parts to 929025-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929025-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929025-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929025-2 fall under?
The 929025-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929025-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929025-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 929025-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929025-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 929025-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929025-2 often in real-time on the comparison pages.
What if I can't find stock of 929025-2?
You can fill out our help required form which you can use to request a quote for 929025-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.