Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | - |
---|---|
Connector Type B | - |
Cable Length - Imperial | 0.82ft |
Cable Length - Metric | 0.25m |
Jacket Colour | Black |
Product Range | - |
Accessory Type | 25cm Cable |
For Use With | Philips Fortimo LED SLM Systems |
Where can I find additional details, specifications and documents for a 929000614703?
Additional datasheets, footprints and schematics for 929000614703 are listed on our Part Details page. You can also find images and similar parts to 929000614703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929000614703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929000614703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929000614703 fall under?
The 929000614703 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 929000614703 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929000614703 you can contact the distributor directly for product support, shipping queries etc.
Is the 929000614703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929000614703 have stock available?
There is no stock from authorised distributors for 929000614703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929000614703 often in real-time on the comparison pages.
What if I can't find stock of 929000614703?
You can fill out our help required form which you can use to request a quote for 929000614703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.