929000465203 LED Power Supplies by Philips Semiconductors

LED DRIVER AC-DC 0.7A 80V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Output Power Max -
Output Voltage Max 80V
Output Current 700mA
LED Driver Mode -
Input Voltage Min 220V
Input Voltage Max 240V
Product Range -
Depth 34.5mm
Dimming Control Type Digital
Length 224mm
No. of Channels 1Channels
Operating Temperature Max 50°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +50°C
Output Voltage 80V
Power Supply Mounting Panel
Termination Style Connector
Width 83mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 929000465203?

Additional datasheets, footprints and schematics for 929000465203 are listed on our Part Details page. You can also find images and similar parts to 929000465203 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 929000465203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929000465203 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 929000465203 fall under?

The 929000465203 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 929000465203 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 929000465203 you can contact the distributor directly for product support, shipping queries etc.

Is the 929000465203 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 929000465203 have stock available?

There is no stock from authorised distributors for 929000465203.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 929000465203 often in real-time on the comparison pages.

What if I can't find stock of 929000465203?

You can fill out our help required form which you can use to request a quote for 929000465203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay