Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 928999-6?
Additional datasheets, footprints and schematics for 928999-6 are listed on our Part Details page. You can also find images and similar parts to 928999-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928999-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928999-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928999-6 fall under?
The 928999-6 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 928999-6 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928999-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 928999-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928999-6 have stock available?
Authorised distributors including Dalroad Norslo, element14, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 928999-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928999-6 often in real-time on the comparison pages.
What if I can't find stock of 928999-6?
You can fill out our help required form which you can use to request a quote for 928999-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.