Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
35,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .8mm, .031in |
Overall Length | 21.1mm, .83in |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Receptacle Terminal Stock Thickness | .015in, .38mm |
Accepts Wire Insulation Diameter Range | .071 – .144in, 1.8 – 2.9mm |
Mating Tab Width | 2.8mm, .11in |
Wire Insulation Support | With |
Locking Lance Height | 1.2mm, .05in |
Line | FASTON .110 |
Packaging Quantity | 3500 |
Packaging Method | Carton |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Ff 110 Tab 1-2.5 Mm2 Ag Over Ni Cuzn30 |Amp Te Connectivity 928994-1 | Newark Electronics |
TE Connectivity FF 110 TAB 1-2.5 MM2 AG OVER NI CUZN30 T | Distrelec |
FF FLACHSTECK 2,8 | Avnet America |
Where can I find additional details, specifications and documents for a 928994-1?
Additional datasheets, footprints and schematics for 928994-1 are listed on our Part Details page. You can also find images and similar parts to 928994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928994-1 fall under?
The 928994-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928994-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928994-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 928994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928994-1 often in real-time on the comparison pages.
What if I can't find stock of 928994-1?
You can fill out our help required form which you can use to request a quote for 928994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.