Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
3,729
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,729
in stock
|
Buy Now | |
element14
from US$0.26
|
3,729
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .248in, 5.8mm, .228in, 6.3mm |
Crimp Type | F-Crimp |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 40A |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | 3.4 – 3.7mm, .236in |
Wire Size Search | 3mm², 4mm², 13AWG, 2.5mm², 12AWG |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
TE Connectivity - AMP SPT REC 6.3 Contact SWS Sn | Distrelec |
Automotive Contact, Socket, Crimp, 12Awg Rohs Compliant: Yes |Amp Te Connectivity 928966-2 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 12AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
ST-POWER-TIM KONTKT | Power and Signal Group |
STD PW TIMER CONTACT | Boersig |
Status: | Unknown |
---|---|
Series: | Standard Power Timer Series |
RoHS: | Unknown |
Product Range | Standard Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Standard Power Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 928966-2?
Additional datasheets, footprints and schematics for 928966-2 are listed on our Part Details page. You can also find images and similar parts to 928966-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928966-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928966-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928966-2 fall under?
The 928966-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 928966-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928966-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928966-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928966-2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 928966-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928966-2 often in real-time on the comparison pages.
What if I can't find stock of 928966-2?
You can fill out our help required form which you can use to request a quote for 928966-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.