Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
8,673
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
8,673
in stock
|
Buy Now | |
element14
from US$0.21
|
8,673
in stock
|
Buy Now | |
TE Store
from US$0.21
|
7,492
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
3,000
in stock
|
Buy Now | |
Boersig
from US$0.15
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Contact Base Material | Brass |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 2.1 – 2.9mm, .0826 – .114in |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 27.9mm, 1.098in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .06in, 1.4mm |
Comment | With locking hole. |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Male Disconnect, 6.35Mm, 17-13Awg | Newark Electronics |
MALE DISCONNECT, 6.35MM, 17-13AWG | element14 |
FF 250 TAB 1.0-2.5MM2 TBR Quick Disconnect Terminal Type: Tab Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 928962-2 | Internal Number: 928962-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 13-17AWG M 27.9mm 6.3mm Tin Strip | Avnet America |
FF FLACHST MIF 6,3 | TTI Europe |
Where can I find additional details, specifications and documents for a 928962-2?
Additional datasheets, footprints and schematics for 928962-2 are listed on our Part Details page. You can also find images and similar parts to 928962-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928962-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928962-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928962-2 fall under?
The 928962-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928962-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928962-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928962-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928962-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for 928962-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928962-2 often in real-time on the comparison pages.
What if I can't find stock of 928962-2?
You can fill out our help required form which you can use to request a quote for 928962-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.