Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0928962-1,
D65287-000 |
Fully Insulated | Yes |
---|---|
Plating Material | Unplated |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Tab |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .0826 – .114in, 2.1 – 2.9mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 27.9mm, 1.098in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .06in, 1.4mm |
Comment | With locking hole. |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Insertion Force | Normal |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Ff Flachst Mif 6,3 |Amp Te Connectivity 928962-1 | Newark Electronics |
Faston Tab Terminal 13.5-17AWG M 27.9mm 6.3mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 928962-1?
Additional datasheets, footprints and schematics for 928962-1 are listed on our Part Details page. You can also find images and similar parts to 928962-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928962-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928962-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928962-1 fall under?
The 928962-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928962-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928962-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928962-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928962-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 928962-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928962-1 often in real-time on the comparison pages.
What if I can't find stock of 928962-1?
You can fill out our help required form which you can use to request a quote for 928962-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.