Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
22,000
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
22,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 22.2mm, .874in |
Accepts Wire Insulation Diameter Range | .157 – .21in, 4 – 5.33mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLK- Wire: Normal Wire, FLKr-Wire: Thin Walled Wire for Double Amplitude |
Packaging Quantity | 1000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals PL 250 REC TERMINAL 11-10 AWG PTPB | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Wire Terminal 6.63mm2 | Distrelec |
.250 POS.LOCK REC. AWG11-10 | TTI Europe |
.250 Pos.lock Rec. |Amp Te Connectivity 928960-7 | Newark Electronics |
Quick Disconnect Terminal RCP Pre-Tin Strip | Avnet America |
FEMALE QUICK DISCONNECT, 11AWG-9AWG | element14 |
Where can I find additional details, specifications and documents for a 928960-7?
Additional datasheets, footprints and schematics for 928960-7 are listed on our Part Details page. You can also find images and similar parts to 928960-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928960-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928960-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928960-7 fall under?
The 928960-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928960-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928960-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 928960-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928960-7 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 928960-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928960-7 often in real-time on the comparison pages.
What if I can't find stock of 928960-7?
You can fill out our help required form which you can use to request a quote for 928960-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.