Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | 4 – 5.2mm², 11 – 10AWG |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 4 – 5.3mm, .157 – .208in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Wire Insulation Support | With |
Comment | FLK- Wire: Normal Wire, FLKr-Wire: Thin Walled Wire for Double Amplitude |
Packaging Method | Strip/Reel |
Packaging Quantity | 1000 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Quick Disconnect Terminal RCP Strip | Avnet America |
Where can I find additional details, specifications and documents for a 928960-2?
Additional datasheets, footprints and schematics for 928960-2 are listed on our Part Details page. You can also find images and similar parts to 928960-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928960-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928960-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928960-2 fall under?
The 928960-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928960-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928960-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928960-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928960-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 928960-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928960-2 often in real-time on the comparison pages.
What if I can't find stock of 928960-2?
You can fill out our help required form which you can use to request a quote for 928960-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.