928949-2 Quick Disconnects by TE Connectivity

FF TAB MIF 6,3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Newark
Newark
from US$0.48
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for Boersig
Boersig
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Contact Base Material Brass
Barrel Type Open
Crimp Type F-Crimp
Terminal & Splice Type Tab
Terminal Orientation Straight
Terminal Type Tab
Accepts Wire Insulation Diameter Range .13 – .177in, 3.3 – 4.5mm
Mating Tab Thickness .81mm, .032in
Receptacle Terminal Stock Thickness .016in, .41mm
Mating Tab Width 6.35mm, .25in
Wire Size 2.62 – 4.17mm², 13 – 11AWG
Overall Length 1.102in, 28mm
Wire Insulation Support With
Mating Retention Type Locking Lance
Locking Lance Height .06in, 1.5mm
Comment With locking hole., According to DIN 46343, Part 3
Packaging Method Strip/Reel
Packaging Quantity 2500
Insulated No
Wire Stop No
Insertion Force Normal
Sealable No
Wire/Cable Type Regular Wire
Terminates To Wire & Cable
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

Ff Tab Mif 6,3 Rohs Compliant: Yes |Amp Te Connectivity 928949-2 | Newark Electronics
Crimp Terminal 11.5-13.5AWG M 28mm 6.4mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 928949-2?

Additional datasheets, footprints and schematics for 928949-2 are listed on our Part Details page. You can also find images and similar parts to 928949-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 928949-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928949-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 928949-2 fall under?

The 928949-2 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 928949-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 928949-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 928949-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 928949-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 928949-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 928949-2 often in real-time on the comparison pages.

What if I can't find stock of 928949-2?

You can fill out our help required form which you can use to request a quote for 928949-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay