Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
7,349
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
7,349
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
7,349
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
7,349
in stock
|
Buy Now | |
Farnell
from US$0.52
|
6,049
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Terminal Type | Tab |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Accepts Wire Insulation Diameter Range | .094 – .145in, 2.4 – 3.7mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.1in, 28mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Mating Retention Type | Dimple |
Locking Lance Height | .06in, 1.5mm |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Quantity | 1500 |
Packaging Method | Loose Piece/Carton |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Ff 250 Tab 17-13 Awg .015 Tppb |Amp Te Connectivity 928948-4 | Newark Electronics |
Terminals FF 250 TAB 17-13 AWG .015 TPPB | Rapid Electronics |
TE Connectivity FF 250 TAB 17-13 AWG .015 TPPB Terminals | Distrelec |
CRIMP TERMINALS | Farnell |
AMP928948-4 | Avnet America |
Where can I find additional details, specifications and documents for a 928948-4?
Additional datasheets, footprints and schematics for 928948-4 are listed on our Part Details page. You can also find images and similar parts to 928948-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928948-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928948-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928948-4 fall under?
The 928948-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928948-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928948-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 928948-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928948-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 928948-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928948-4 often in real-time on the comparison pages.
What if I can't find stock of 928948-4?
You can fill out our help required form which you can use to request a quote for 928948-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.