Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
2,652
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,394
in stock
|
Buy Now | |
element14
from US$0.24
|
1,394
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,394
in stock
|
Buy Now | |
Boersig
from US$0.17
|
1,146
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 2.01 – 2.7mm, .079 – .106in |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Overall Length | 28mm, 1.1in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Width | .25in, 6.35mm |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Locking Lance Height | .055in, 1.4mm |
Line | FASTON .250 |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE 928934-2 250 Fastin-Faston Crimp Tab .8 x 6.3mm Tin 20-15AWG | Rapid Electronics |
Crimp, Faston, TAB 6.3mm | RS |
Male Quick Disconnect, 20Awg-17Awg Rohs Compliant: Yes |Amp Te Connectivity 928934-2 | Newark Electronics |
MALE QUICK DISCONNECT, 20AWG-17AWG | element14 |
Quick Connect Male Crimp Connector Non-Insulated | Future Electronics |
AMP928934-2 | Avnet America |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 1.03mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 928934-2?
Additional datasheets, footprints and schematics for 928934-2 are listed on our Part Details page. You can also find images and similar parts to 928934-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928934-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928934-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928934-2 fall under?
The 928934-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928934-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928934-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928934-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928934-2 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 928934-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928934-2 often in real-time on the comparison pages.
What if I can't find stock of 928934-2?
You can fill out our help required form which you can use to request a quote for 928934-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.