Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .88in, 22.3mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1 – 1.6mm, .039 – .063in |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | FLK |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Low |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Pl 250 Receptacle 0.2-0.5 Mm2 Np Cusn4 |Amp Te Connectivity 928909-3 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F 22.3mm 7.4mm Nickel | Avnet America |
PL 250 RECEPTACLE 0.2-0.5 MM2 NP CUSN4 | Boersig |
Where can I find additional details, specifications and documents for a 928909-3?
Additional datasheets, footprints and schematics for 928909-3 are listed on our Part Details page. You can also find images and similar parts to 928909-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928909-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928909-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928909-3 fall under?
The 928909-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928909-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928909-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 928909-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928909-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 928909-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928909-3 often in real-time on the comparison pages.
What if I can't find stock of 928909-3?
You can fill out our help required form which you can use to request a quote for 928909-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.