Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.16in, 29.5mm |
Lead Wire Size | 17 – 15AWG, 1 – 1.5mm² |
Magnet Wire Size | 19 – 14AWG, .9 – 1.6mm |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Stock Thickness (Magnet Wire Side) | .8mm, .032in |
Terminal Height | .338in, 8.6mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 1 – 1.5mm², 17 – 15AWG |
Material Thickness | .032in, .8mm |
Accepts Wire Insulation Diameter Range | .086 – .13in, 2.2 – 3.3mm |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Termination Method | Crimp |
Tab |Amp Te Connectivity 928890-1 | Newark Electronics |
FAST FLACHSTECK 6,3 | Avnet America |
Special Order: TAB Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 928890-1 | Internal Number: 928890-1 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 928890-1?
Additional datasheets, footprints and schematics for 928890-1 are listed on our Part Details page. You can also find images and similar parts to 928890-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928890-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928890-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928890-1 fall under?
The 928890-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 928890-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928890-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928890-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928890-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 928890-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928890-1 often in real-time on the comparison pages.
What if I can't find stock of 928890-1?
You can fill out our help required form which you can use to request a quote for 928890-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.