Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from <¤0.0010
Distributor | Stock | ||
---|---|---|---|
Farnell
from <¤0.0010
|
5,608
in stock
|
Buy Now | |
Newark Electronics
from <¤0.0010
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from <¤0.0010
|
7,500
in stock
|
Buy Now | |
element14
from <¤0.0010
|
5,608
in stock
|
Buy Now | |
TTI Europe
from <¤0.0010
|
5,000
in stock
|
Buy Now | |
Avnet America
from <¤0.0010
|
-
|
Buy Now | |
Boersig
from <¤0.0010
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Single Wire Sealing System | No |
---|---|
Contact Classification | Power |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 6A |
Contact Base Material | CuZn30 |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Standard Flat |
Wire Size | .34 – .88mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 1.9 – 3.8mm, .071 – .13in |
Test Current | 12A |
Operating Voltage | 240VAC |
Contact Retention | With |
Contact Retention Type | Double Lock Plate |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Timer Kontakt F Pcb |Amp Te Connectivity 928845-1 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 22-18AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Product Range | RAST Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP RAST Series Housing Connectors |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Current Rating | 6A |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 928845-1?
Additional datasheets, footprints and schematics for 928845-1 are listed on our Part Details page. You can also find images and similar parts to 928845-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928845-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928845-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928845-1 fall under?
The 928845-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 928845-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928845-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928845-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928845-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and TTI Europe have stock available or on a lead time for 928845-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928845-1 often in real-time on the comparison pages.
What if I can't find stock of 928845-1?
You can fill out our help required form which you can use to request a quote for 928845-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.