Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
5,550
in stock
|
Buy Now | |
Boersig
from US$0.13
|
63,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
14,755
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
14,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
7,908
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.07
|
7,600
in stock
|
Buy Now | |
element14
from US$0.26
|
6,825
in stock
|
Buy Now | |
Farnell
from US$0.18
|
6,825
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
5,300
in stock
|
Buy Now | |
Conrad
from US$0.43
|
1,243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
715
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
605
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Junior Power Timer Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Junior Timer Series Housing Connectors |
Wire Size AWG Min | 15AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Plug |
Wire Size (AWG) | 15AWG to 13AWG |
Wire Size Range (AWG) | 15-13 |
FF 110 TAB PTP CUZN30 | Boersig |
TE 928794-2 Fastin-Faston Male Crimp Tab Pre-Tin | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 110 0.071in Min Cable Dia | Distrelec |
Contact, Pin, 17-13Awg, Crimp | Newark Electronics |
Tab Contact JPT Loose Piece | Dalroad Norslo |
CONTACT, TAB, 2.8 | element14 |
JPT, J Timer tab contact,15.5-13.5AWG | RS |
JPT CONT. TAB AWG13-17 | TTI Europe |
Content: 1 pc(s) | Conrad |
Contact | Transfer Multisort Elektronik |
13-17 AWG 0.110 (2.79mm) Quick Connect Male Non-Insulated Crimp Connector" | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
FF 110 TAB PTP CUZN30 | TE Connectivity 928794-2 | RS Americas |
Where can I find additional details, specifications and documents for a 928794-2?
Additional datasheets, footprints and schematics for 928794-2 are listed on our Part Details page. You can also find images and similar parts to 928794-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928794-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928794-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928794-2 fall under?
The 928794-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 928794-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928794-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928794-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928794-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, Newark Electronics and Dalroad Norslo have stock available or on a lead time for 928794-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928794-2 often in real-time on the comparison pages.
What if I can't find stock of 928794-2?
You can fill out our help required form which you can use to request a quote for 928794-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.