Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin-Lead |
---|---|
Terminal Orientation | Straight |
Tab Thickness | .6mm, .023in |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Barrel Inside Diameter | .096in, 1.8mm, 2.45mm, .07in |
Accepts Wire Insulation Diameter Range | 3.1mm, .122in |
Wire Size | 1 – 2.5mm², 2000 – 5200CMA, 17 – 13AWG |
Material Thickness | .6mm, .023in |
Wire Insulation Diameter (Max) | .122in, 3.1mm |
Overall Length | .423in, 10.76mm |
Tab Width | .094in, 2.4mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
SOLDER CONTACT 17-13 0.6MM TPBR Crimp Wire Terminal Type: Tab Mating Tab Width: .094 in Mating Tab Width: 2.4 mm Mating Tab Thickness: .6 mm Mating Tab Thickness: .023 in Tab .094" 2.4 mm .6 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 928782-2 | Internal Number: 928782-2 | .094" | TE Connectivity | TE Store |
Solder Contact 17-13 0.6Mm Tpbr |Amp Te Connectivity 928782-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 928782-2?
Additional datasheets, footprints and schematics for 928782-2 are listed on our Part Details page. You can also find images and similar parts to 928782-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928782-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928782-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928782-2 fall under?
The 928782-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 928782-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928782-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928782-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928782-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 928782-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928782-2 often in real-time on the comparison pages.
What if I can't find stock of 928782-2?
You can fill out our help required form which you can use to request a quote for 928782-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.