Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Mating Tab Width | .268in, 6.8mm |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 10A |
Interface Plating | Tin (Sn) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Carton |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMP928775-2 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 928775-2?
Additional datasheets, footprints and schematics for 928775-2 are listed on our Part Details page. You can also find images and similar parts to 928775-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928775-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928775-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928775-2 fall under?
The 928775-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 928775-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928775-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928775-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928775-2 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 928775-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928775-2 often in real-time on the comparison pages.
What if I can't find stock of 928775-2?
You can fill out our help required form which you can use to request a quote for 928775-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.