Prices starting from US$0.21
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 20.6mm, .811in |
Centerline | .374in, 9.5mm |
Width | 7.8mm |
Housing Material | PBT |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 5100 |
Packaging Method | Bag/Carton |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
187 Faston Hsg. Rec. 9.5Mm2P Natural |Amp Te Connectivity 928673-1 | Newark Electronics |
FASTON Series 2 Position Latch Lock Female Receptacle Plug Housing | Future Electronics |
Conn Housing RCP 2 POS Crimp ST | Avnet America |
FASTON REC HSG 2P PBT NAT | TE Connectivity 928673-1 | RS Americas |
Special Order: 187 FASTON HSG. REC. 9.5MM2P NATURAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 928673-1 | Internal Number: 928673-1 | Natural | TE Connectivity | TE Store |
2P FASTON GEH 4,8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 928673-1?
Additional datasheets, footprints and schematics for 928673-1 are listed on our Part Details page. You can also find images and similar parts to 928673-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928673-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928673-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928673-1 fall under?
The 928673-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 928673-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928673-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928673-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928673-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 928673-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928673-1 often in real-time on the comparison pages.
What if I can't find stock of 928673-1?
You can fill out our help required form which you can use to request a quote for 928673-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.