Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Color | Yellow |
---|---|
Material | PA GF |
Number of Positions | 0 |
UL Flammability Rating | UL 94-HB |
Packaging Method | Carton |
Sealable | No |
Connector System | Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Connectors 2 Kontaktsicherung |Amp Te Connectivity 928542-1 | Newark Electronics |
AMP928542-1 | Avnet America |
TE Connectivity Connector Accessories Straight Carton | Distrelec |
Where can I find additional details, specifications and documents for a 928542-1?
Additional datasheets, footprints and schematics for 928542-1 are listed on our Part Details page. You can also find images and similar parts to 928542-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928542-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928542-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928542-1 fall under?
The 928542-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 928542-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928542-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928542-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928542-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Boersig and Distrelec have stock available or on a lead time for 928542-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928542-1 often in real-time on the comparison pages.
What if I can't find stock of 928542-1?
You can fill out our help required form which you can use to request a quote for 928542-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.