928343-8 PCB Connectors by TE Connectivity

STD-TIMER GEH 8P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.97
3,938
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.55
17,900
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.13
10,405
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.22
10,304
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.02
9,729
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.90
9,335
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.53
7,200
in stock
Buy Now
Logo for element14
element14
from US$1.08
3,908
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.07
1,301
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
395
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.15
99
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.37
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 8
Number of Rows 1
Keying & Polarized Rib Location None
Connector Height .48in, 12.2mm
コネクタの高さ 12.2mm
Connector Length 1.574in, 40mm
Centerline (Pitch) .197in, 5mm
Housing Color Natural
Housing Material PA 6.6
RAST Version None
UL Flammability Rating UL 94V-2
Mating Retention Type Latch
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 1200
実装方法 Bag
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Connector Style Receptacle
Connector Type Housing
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

8P STD-TIM HSG REC W2W NATURAL | TTI Europe
Headers&Wire Housings STD-TIMER GEH 8P | Rapid Electronics
TE Connectivity - AMP Connector STD-TIMER GEH 8P | Distrelec
STD-TIMER GEH 8P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 928343-8 | Internal Number: 928343-8 | .197" | TE Connectivity | TE Store
Standard Timer Series 8 Position 5 mm Pitch Single Row Receptacle Housing | Future Electronics
HOUSING, RCPT, STD TIMER CONTACT | Farnell
Std-Timer Geh 8P Rohs Compliant: Yes |Amp Te Connectivity 928343-8 | Newark Electronics
Connector: wire-wire | Transfer Multisort Elektronik
Conn Housing RCP 8 POS 5mm Crimp ST | Avnet America
STD-TIMER GEH 8P | TE Connectivity 928343-8 | RS Americas


928343-8 Connectors by Unknown

HOUSING RCPT STD TIMER CONTACT

Status: Unknown
Series: Standard Timer Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Standard Timer Series
Connector Mounting Cable Mount
Rectangular Shell Size -
For Use With AMP Standard Timer Series Power Contacts
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body
Locking Type Latch
SVHC No SVHC (15-Jan-2019)
Gender Receptacle

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 928343-8?

Additional datasheets, footprints and schematics for 928343-8 are listed on our Part Details page. You can also find images and similar parts to 928343-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 928343-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928343-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 928343-8 fall under?

The 928343-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 928343-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 928343-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 928343-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 928343-8 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Boersig have stock available or on a lead time for 928343-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 928343-8 often in real-time on the comparison pages.

What if I can't find stock of 928343-8?

You can fill out our help required form which you can use to request a quote for 928343-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay