Prices starting from US$0.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.22 |
4,939
|
Buy Now | |
Rapid Electronics | US$0.68 |
38,299
|
Buy Now | |
TTI Europe | US$0.66 |
30,680
|
Buy Now | |
Chip One Stop | US$0.67 |
24,492
|
Buy Now | |
Farnell | US$0.69 |
19,711
|
Buy Now | |
Distrelec | US$0.98 |
13,807
|
Buy Now | |
Boersig | US$0.69 |
11,188
|
Buy Now | |
Newark Electronics | US$0.67 |
2,038
|
Buy Now | |
element14 | US$0.91 |
842
|
Buy Now | |
Future Electronics | US$0.64 |
-
|
Buy Now | |
Avnet America | US$0.69 |
-
|
Buy Now | |
RS Americas | US$0.67 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Keying & Polarized Rib Location | 6b |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Connector Length | 30mm, 1.181in |
Connector Height | 12.2mm, .48in |
コネクタの高さ | 12.2mm |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
RAST Version | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Locking Latch Between Cavity Number | 3&4 |
Circuit Application | Power & Signal |
Comment | Tab Housing uses FASTIN-FASTON .250 series Tabs. |
Packaging Quantity | 1500 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings STD-TIM GEH 6P | Rapid Electronics |
6P STD-TIM HSG REC W2W NATURAL | TTI Europe |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
TE Connectivity - AMP Connector STD-TIM GEH 6P | Distrelec |
Standard Timer 6 way receptacle housing | RS |
Wtb Connector, Rcpt, 6Pos, 1Row, 5Mm | Newark Electronics |
HOUSING, RCPT, STD TIMER CONTACT | element14 |
Std Timer Series 6 Position Latch Lock Female Cable Mount Straight Housing | Future Electronics |
Conn Housing RCP 6 POS 5mm Crimp ST | Avnet America |
Standard Timer 6 way receptacle housing | TE Connectivity 928343-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Standard Timer Series |
RoHS: | Unknown |
Product Range | Standard Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | - |
Pitch Spacing | - |
For Use With | AMP Standard Timer Series Power Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Connector Mounting | Cable Mount |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 928343-6?
Additional datasheets, footprints and schematics for 928343-6 are listed on our Part Details page. You can also find images and similar parts to 928343-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928343-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928343-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928343-6 fall under?
The 928343-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928343-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928343-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 928343-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928343-6 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 928343-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928343-6 often in real-time on the comparison pages.
What if I can't find stock of 928343-6?
You can fill out our help required form which you can use to request a quote for 928343-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.