Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
1,009
in stock
|
Buy Now | |
Boersig
from US$0.45
|
14,301
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
4,600
in stock
|
Buy Now | |
TE Store
from US$0.51
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,009
in stock
|
Buy Now | |
element14
from US$0.46
|
1,009
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
895
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
895
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
895
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying & Polarized Rib Location | 3b |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Connector Length | .787in, 20mm |
コネクタの高さ | 12.2mm |
Connector Height | .48in, 12.2mm |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-2 |
RAST Version | 04-C |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Locking Latch Between Cavity Number | 2&3 |
Mating Retention | With |
Circuit Application | Power & Signal |
Comment | Tab Housing uses FASTIN-FASTON .250 series Tabs. |
Packaging Method | Bag |
Packaging Quantity | 2000 |
実装方法 | Bag |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
4P FMALE HSG STANDARD TIMER | TTI Europe |
STD TIMER GEH 4P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 928343-4 | Internal Number: 928343-4 | .197" | TE Connectivity | TE Store |
Connector Housing, Rcpt, 1Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
Headers&Wire Housings STD TIMER GEH 4P | Rapid Electronics |
TE Connectivity - AMP Connector STD TIMER GEH 4P | Distrelec |
Std Timer Series 4 Position Latch Lock Female Cable Mount Straight Housing | Future Electronics |
Conn Housing RCP 4 POS 5mm Crimp ST | Avnet America |
Standard Timer 4 way receptacle housing | TE Connectivity 928343-4 | RS Americas |
Where can I find additional details, specifications and documents for a 928343-4?
Additional datasheets, footprints and schematics for 928343-4 are listed on our Part Details page. You can also find images and similar parts to 928343-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928343-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928343-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928343-4 fall under?
The 928343-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928343-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928343-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 928343-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928343-4 have stock available?
Authorised distributors including Boersig, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for 928343-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928343-4 often in real-time on the comparison pages.
What if I can't find stock of 928343-4?
You can fill out our help required form which you can use to request a quote for 928343-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.