Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 8 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 33mm, 1.299in |
Housing Material | Polyamide - GF |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Packaging Method | Bag/Carton |
Packaging Quantity | 750 |
Housing Type | Tab Housing |
Style Code | C |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8P Ff Flachst Geh |Amp Te Connectivity 928309-8 | Newark Electronics |
Conn Housing RCP 8 POS 5mm Crimp ST | Avnet America |
Special Order: 8P FF FLACHST GEH Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 8 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 8 Straight | Crimp Terminal Housing | Part Number: 928309-8 | Internal Number: 928309-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 5mm |
For Use With | FASTIN-FASTON Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 928309-8?
Additional datasheets, footprints and schematics for 928309-8 are listed on our Part Details page. You can also find images and similar parts to 928309-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928309-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928309-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928309-8 fall under?
The 928309-8 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 928309-8 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928309-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 928309-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928309-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and TE Store have stock available or on a lead time for 928309-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928309-8 often in real-time on the comparison pages.
What if I can't find stock of 928309-8?
You can fill out our help required form which you can use to request a quote for 928309-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.