Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 128 |
---|---|
Number of Rows | 4 |
Contact Layout | Matrix |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Height | .456in, 11.6mm |
Connector Length | 3.74in, 95mm |
Row-to-Row Spacing | .099in, 2.54mm |
コネクタの高さ | 11.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic Polyester |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | RV 100-4 System |
Comment | Adapts free standing post length of 10 mm |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
4X32P Mod2 Pin Header |Amp Te Connectivity 928249-1 | Newark Electronics |
Conn Housing RCP 128 POS 2.54mm Crimp ST Panel Mount | Avnet America |
Connector, AMPMODU, 4X32P Mod2 Pin Header | TE Connectivity 928249-1 | RS Americas |
Where can I find additional details, specifications and documents for a 928249-1?
Additional datasheets, footprints and schematics for 928249-1 are listed on our Part Details page. You can also find images and similar parts to 928249-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928249-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928249-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928249-1 fall under?
The 928249-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928249-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928249-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928249-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928249-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 928249-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928249-1 often in real-time on the comparison pages.
What if I can't find stock of 928249-1?
You can fill out our help required form which you can use to request a quote for 928249-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.