Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Keying & Polarized Rib Location | None |
コネクタの高さ | 14.4mm |
Connector Height | 14.4mm, .567in |
Connector Length | 1.574in, 40mm |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
Housing Color | Blue |
UL Flammability Rating | UL 94V-2 |
RAST Version | 08-D |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Locking Latch Between Cavity Number | 1&2/7&8 |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Packaging Quantity | 1300 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
8P St-Timer Geh |Amp Te Connectivity 928247-8 | Newark Electronics |
Conn Housing RCP 8 POS 5mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 928247-8?
Additional datasheets, footprints and schematics for 928247-8 are listed on our Part Details page. You can also find images and similar parts to 928247-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928247-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928247-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928247-8 fall under?
The 928247-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928247-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928247-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 928247-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928247-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 928247-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928247-8 often in real-time on the comparison pages.
What if I can't find stock of 928247-8?
You can fill out our help required form which you can use to request a quote for 928247-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.