928247-3 PCB Connectors by TE Connectivity

3P ST-TIMER GEH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Newark
Newark
from US$0.35
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.35
58,620
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Keying & Polarized Rib Location 3b
Number of Positions 3
Number of Rows 1
コネクタの高さ 14.4mm
Connector Length .59in, 15mm
Connector Height .567in, 14.4mm
Centerline (Pitch) .197in, 5mm
Housing Material Nylon
Housing Color Yellow
RAST Version None
UL Flammability Rating UL 94V-2
Connector Mounting Type Cable Mount (Free-Hanging)
Locking Latch Between Cavity Number 2&3
PCB Mount Retention Without
Mating Retention Type Latch
Mating Retention With
Panel Mount Feature Without
Strain Relief Without
Circuit Application Power & Signal
Packaging Quantity 4000
実装方法 Carton
Packaging Method Carton
Connector Type Housing
Connector System Wire-to-Board
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Glow Wire Rating Glow Wire
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 110°C, -40 – 230°F

Alternative Descriptions

3P ST-TIMER GEH Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 928247-3 | Internal Number: 928247-3 | .197" | TE Connectivity | TE Store
3P St-Timer Geh |Amp Te Connectivity 928247-3 | Newark Electronics
Conn Housing RCP 3 POS 5mm Crimp ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 928247-3?

Additional datasheets, footprints and schematics for 928247-3 are listed on our Part Details page. You can also find images and similar parts to 928247-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 928247-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928247-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 928247-3 fall under?

The 928247-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 928247-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 928247-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 928247-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 928247-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 928247-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 928247-3 often in real-time on the comparison pages.

What if I can't find stock of 928247-3?

You can fill out our help required form which you can use to request a quote for 928247-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay