Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.02
|
1,155
in stock
|
Buy Now | |
Newark Electronics
from US$4.77
|
1,155
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
1,155
in stock
|
Buy Now | |
Chip One Stop
from US$4.46
|
1,155
in stock
|
Buy Now | |
Farnell
from US$9.46
|
930
in stock
|
Buy Now | |
Boersig
-
|
89
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Other |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Positions | 15 |
Number of Rows | 2 |
Width | 1.06in, 27.1mm |
Height | 14.8mm, .582in |
Length | 95mm, 3.74in |
Centerline (Pitch) | .4in, 10.16mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 58 |
Row-to-Row Spacing | 6.5mm, .255in |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Automotive Connectors 15P. Timer Housing |Amp Te Connectivity 928237-1 | Newark Electronics |
Automotive Connectors 15P. TIMER HOUSING | Rapid Electronics |
TE Connectivity Conn Housing F 15 POS 10.16mm Crimp ST Cable Mount Gray Carton Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AMP928237-1 | Avnet America |
Where can I find additional details, specifications and documents for a 928237-1?
Additional datasheets, footprints and schematics for 928237-1 are listed on our Part Details page. You can also find images and similar parts to 928237-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928237-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928237-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928237-1 fall under?
The 928237-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 928237-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928237-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928237-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928237-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 928237-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928237-1 often in real-time on the comparison pages.
What if I can't find stock of 928237-1?
You can fill out our help required form which you can use to request a quote for 928237-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.