Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0928205-2,
C69923-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
15,835
in stock
|
Buy Now | |
TE Store
from US$0.22
|
203,912
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
38,073
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
36,900
in stock
|
Buy Now | |
element14
from US$0.11
|
35,522
in stock
|
Buy Now | |
Farnell
from US$0.11
|
35,522
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
33,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
33,000
in stock
|
Buy Now | |
Boersig
from US$0.11
|
2,895
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Centerline (Pitch) | .09in, 2.54mm |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Wire |
2P TELFIX BU-GEH Number of Positions: 2 Number of Rows: 1 Rectangular Connector Housing | 2 1 | Part Number: 928205-2 | Internal Number: 928205-2 | Alias Number: AMP-0-0928205-2 | TE Connectivity | TE Store |
Connector Housing, Rcpt, 2Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2POS | element14 |
Headers&Wire Housings 2P TELFIX BU-GEH | Rapid Electronics |
TE Connectivity - AMP Conn Accs 2P TELFIX BU-GEH | Distrelec |
Housing FH 2 way Rec 2.54mm AmpQuick | RS |
AMP-LATCH EMG Latch Connectors | Future Electronics |
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Housing FH 2 way Rec 2.54mm AmpQuick | TE Connectivity 928205-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | Amp-Quick Series Contacts |
Contact Termination | Crimp |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 928205-2?
Additional datasheets, footprints and schematics for 928205-2 are listed on our Part Details page. You can also find images and similar parts to 928205-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928205-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928205-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928205-2 fall under?
The 928205-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 928205-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928205-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928205-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928205-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 928205-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928205-2 often in real-time on the comparison pages.
What if I can't find stock of 928205-2?
You can fill out our help required form which you can use to request a quote for 928205-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.