Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | PBTP GV |
---|---|
Primary Product Color | Black |
Connector Cover Side | One Piece |
Number of Positions | 42 |
Protection & Strain Relief Accessory Type | Cover Kit |
null | Polarizing |
Product Profile | Standard |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Doppelkappe F Rv100 |Amp Te Connectivity 928175-1 | Newark Electronics |
Connector Accessories Cover Kit 42 POS Thermoplastic Black | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover Kit |
---|---|
For Use With | AMP MT Series Receptacle Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 928175-1?
Additional datasheets, footprints and schematics for 928175-1 are listed on our Part Details page. You can also find images and similar parts to 928175-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928175-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928175-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928175-1 fall under?
The 928175-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 928175-1 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928175-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928175-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928175-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 928175-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928175-1 often in real-time on the comparison pages.
What if I can't find stock of 928175-1?
You can fill out our help required form which you can use to request a quote for 928175-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.