Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.67
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
1,644
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
444
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Boersig
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Connector System | Wire-to-Wire |
Connector & Housing Type | Receptacle |
Sealable | No |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
DIN 41612 Connectors 2X7P MT TAND BU GEH | Rapid Electronics |
Din 41612 Connectors 2X7P Mt Tand Bu Geh |Amp Te Connectivity 928038-2 | Newark Electronics |
TE Connectivity - AMP 2X7P MT TAND BU GEH | Distrelec |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
2X7P MT TAND BU GEH, Board-to-Board Connector Housings | TE Connectivity 928038-2 | RS Americas |
Where can I find additional details, specifications and documents for a 928038-2?
Additional datasheets, footprints and schematics for 928038-2 are listed on our Part Details page. You can also find images and similar parts to 928038-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928038-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928038-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928038-2 fall under?
The 928038-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928038-2 when available in the Board-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928038-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928038-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928038-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 928038-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928038-2 often in real-time on the comparison pages.
What if I can't find stock of 928038-2?
You can fill out our help required form which you can use to request a quote for 928038-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.