Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
7P Mt Tand Bu Geh Rohs Compliant: Yes |Amp Te Connectivity 928037-1 | Newark Electronics |
Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 928037-1?
Additional datasheets, footprints and schematics for 928037-1 are listed on our Part Details page. You can also find images and similar parts to 928037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928037-1 fall under?
The 928037-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928037-1 when available in the Board-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928037-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 928037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928037-1 often in real-time on the comparison pages.
What if I can't find stock of 928037-1?
You can fill out our help required form which you can use to request a quote for 928037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.