Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Material | Polyethermide |
For Use With | RV 100 System |
Comment | Short tab |
実装方法 | Carton |
Packaging Quantity | 5000 |
Packaging Method | Carton |
Product Type | Accessory |
Connector & Contact Retention Accessory Type | Locking Latch |
Glow Wire Rating | Standard Part - Not Glow Wire |
Locking Latch, Polyethermide, Grey | Newark Electronics |
Connector, AMPMODU, Locking Latch Long Version | TE Connectivity 928036-1 | RS Americas |
LOCKING LATCH, POLYETHERMIDE, GREY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Accessory Type | Locking Latch |
---|---|
For Use With | AMPMODU Series Header Connectors |
Product Range | AMPMODU Series |
Where can I find additional details, specifications and documents for a 928036-1?
Additional datasheets, footprints and schematics for 928036-1 are listed on our Part Details page. You can also find images and similar parts to 928036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928036-1 fall under?
The 928036-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 928036-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928036-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 928036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928036-1 often in real-time on the comparison pages.
What if I can't find stock of 928036-1?
You can fill out our help required form which you can use to request a quote for 928036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.