Status: | Unknown |
---|---|
Series: | AMP QUICK Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
10,420
in stock
|
Buy Now | |
Boersig
from US$0.05
|
120,000
in stock
|
Buy Now | |
element14
from US$0.10
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
4,892
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now |
Product Range | AMP QUICK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP QUICK Connectors |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Current Rating | - |
Contact Material | Copper Tin |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Status: | Unknown |
---|---|
Series: | AMP QUICK Series |
RoHS: | Compliant |
Product Range | AMP QUICK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP QUICK Connectors |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
RoHS Compliant | Yes |
TELFIX KONT F828172 | Boersig |
Contact female crimp 28-24AWG AmpQuick | RS |
CONTACT, CRIMP, SOCKET, 28-24AWG, REEL | element14 |
CONTACT, SOCKET, CRIMP, 28-24AWG | Farnell |
Contact, Socket, Crimp, 28-24Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
AMP-QUICK PCB Connector Contact, Female, Crimp 24 - 28 AWG | TE Connectivity 927985-1 | RS Americas |
Where can I find additional details, specifications and documents for a 927985-1?
Additional datasheets, footprints and schematics for 927985-1 are listed on our Part Details page. You can also find images and similar parts to 927985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927985-1 fall under?
The 927985-1 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 927985-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927985-1 have stock available?
Authorised distributors including Boersig, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 927985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927985-1 often in real-time on the comparison pages.
What if I can't find stock of 927985-1?
You can fill out our help required form which you can use to request a quote for 927985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.