Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
22,826
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
22,826
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
22,826
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
22,826
in stock
|
Buy Now | |
Boersig
from US$0.16
|
7,388
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 1.1in, 28mm |
Locking Lance Height | 1.4mm, .055in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .250 |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ff 250 Tab 22-18 Awg .015 Tppb Lp |Amp Te Connectivity 927899-2 | Newark Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Push-On Term 0.82mm2 | Distrelec |
AMP927899-2 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Tab |
Contact Termination Type | - |
Wire Size AWG Max | - |
Contact Plating | - |
For Use With | - |
Wire Size AWG Min | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 927899-2?
Additional datasheets, footprints and schematics for 927899-2 are listed on our Part Details page. You can also find images and similar parts to 927899-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927899-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927899-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927899-2 fall under?
The 927899-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927899-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927899-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927899-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927899-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 927899-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927899-2 often in real-time on the comparison pages.
What if I can't find stock of 927899-2?
You can fill out our help required form which you can use to request a quote for 927899-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.