Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 110 Series |
RoHS: | Unknown |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,075
in stock
|
Buy Now | |
Boersig
from US$0.0351
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
9,061
in stock
|
Buy Now | |
element14
from US$0.09
|
8,795
in stock
|
Buy Now | |
Farnell
from US$0.07
|
8,795
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FASTIN-FASTON 110 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.8mm |
Tab Size - Imperial | 0.11" x 0.031" |
RoHS Compliant | Yes |
FF 110 TAB 0.5-1 MM2 PTP CUSN30 | Boersig |
Male Disconnect, 2.8Mm | Newark Electronics |
MALE QUICK DISCONNECT, 1MM2 | element14 |
TERMINAL TAB 2.79MM 20-17AWG FASTIN-ON | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FF 110 TAB 0.5-1 MM2 PTP CUSN30 | TE Connectivity 927892-1 | RS Americas |
TE Connectivity - AMP FASTIN-FASTON 110 0.063in Min Cable Dia | Distrelec |
FF FLACHST MIF 2,8 | TTI Europe |
Fastin-Faston Pre-Tin Tab Terminal, current rating: 25, power, wire-to-wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927892-1?
Additional datasheets, footprints and schematics for 927892-1 are listed on our Part Details page. You can also find images and similar parts to 927892-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927892-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927892-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927892-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927892-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927892-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 927892-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927892-1 often in real-time on the comparison pages.
What if I can't find stock of 927892-1?
You can fill out our help required form which you can use to request a quote for 927892-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.