Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Pin & Socket Housings |
Wire Size AWG Min | 13AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Size | 13 |
Contact Termination | Crimp |
Gender | Plug |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CI 2 STIFT | Boersig |
CONTACT, PIN, 17-13AWG | Farnell |
Ci 2 Stift |Amp Te Connectivity 927888-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 927888-1?
Additional datasheets, footprints and schematics for 927888-1 are listed on our Part Details page. You can also find images and similar parts to 927888-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927888-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927888-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927888-1 fall under?
The 927888-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 927888-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927888-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927888-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927888-1 have stock available?
Authorised distributors including Avnet America, Boersig, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 927888-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927888-1 often in real-time on the comparison pages.
What if I can't find stock of 927888-1?
You can fill out our help required form which you can use to request a quote for 927888-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.