Status: | Unknown |
---|---|
Series: | Econoseal E Series |
RoHS: | Compliant |
Prices starting from US$0.05
Product Range | Econoseal E Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Econoseal E Series Connectors |
RoHS Compliant | Yes |
CI 2 STIFT | Conrad |
|Amp Te Connectivity 927884-2 | Newark Electronics |
Others - Terminals | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, 0.5-1MM2, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | Econoseal E Series |
RoHS: | Unknown |
Product Range | Econoseal E Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Econoseal E Series Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 927884-2?
Additional datasheets, footprints and schematics for 927884-2 are listed on our Part Details page. You can also find images and similar parts to 927884-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927884-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927884-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927884-2 fall under?
The 927884-2 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 927884-2 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927884-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927884-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 927884-2 have stock available?
Authorised distributors including Conrad, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 927884-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927884-2 often in real-time on the comparison pages.
What if I can't find stock of 927884-2?
You can fill out our help required form which you can use to request a quote for 927884-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.