Status: | Unknown |
---|---|
Series: | Econoseal E Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
90
in stock
|
Buy Now | |
element14
from US$0.39
|
90
in stock
|
Buy Now | |
Farnell
from US$0.35
|
90
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Econoseal E Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Econoseal E Series Connectors |
Wire Size AWG Min | - |
Contact Material | Bronze |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Econoseal E Series |
RoHS: | Compliant |
Product Range | Econoseal E Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Econoseal E Series Connectors |
RoHS Compliant | Yes |
Crimp,pin,straight,1.60mm,20-17awg | RS |
Contact, Pin, 0.5-1Mm2, Crimp | Newark Electronics |
CONTACT, PIN, 0.5-1MM2, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CI 2 Crimp Pin Connector, Male, Crimp, Tin Plating 20 - 17 AWG | TE Connectivity 927884-1 | RS Americas |
CI 2 STIFT | Boersig |
Where can I find additional details, specifications and documents for a 927884-1?
Additional datasheets, footprints and schematics for 927884-1 are listed on our Part Details page. You can also find images and similar parts to 927884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927884-1 fall under?
The 927884-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 927884-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927884-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 927884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927884-1 often in real-time on the comparison pages.
What if I can't find stock of 927884-1?
You can fill out our help required form which you can use to request a quote for 927884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.