Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 2.7 – 4.1mm, .106 – .161in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Wire Insulation Support | With |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Pl 250 Rec Terminal 17-13 Awg Slipb |Amp Te Connectivity 927881-8 | Newark Electronics |
Quick Disconnect Terminal F Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 927881-8?
Additional datasheets, footprints and schematics for 927881-8 are listed on our Part Details page. You can also find images and similar parts to 927881-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927881-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927881-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927881-8 fall under?
The 927881-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927881-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927881-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 927881-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927881-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 927881-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927881-8 often in real-time on the comparison pages.
What if I can't find stock of 927881-8?
You can fill out our help required form which you can use to request a quote for 927881-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.