Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fully Insulated | No |
---|---|
Plating Material | Copper Alloy |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 2.7 – 4.1mm, .106 – .161in |
Mating Tab Width | 6.35mm, .25in |
Wire Insulation Support | With |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Where can I find additional details, specifications and documents for a 927881-1?
Additional datasheets, footprints and schematics for 927881-1 are listed on our Part Details page. You can also find images and similar parts to 927881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927881-1 fall under?
The 927881-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927881-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927881-1 have stock available?
There is no stock from authorised distributors for 927881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927881-1 often in real-time on the comparison pages.
What if I can't find stock of 927881-1?
You can fill out our help required form which you can use to request a quote for 927881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.