Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
TE Store
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .248in, .228in, 6.3mm, 5.8mm |
Typical Current Rating | 25A |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 17AWG, 1.5mm², 2.5mm², 1mm², 15AWG, 1.25mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.7 – 4mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Automotive Connectors STD DOPP-FEDER KONT | Future Electronics |
Standard Timer socket contact, 17-13 AWG | RS |
Automotive Contact, Socket, 14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 927879-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Standard Timer socket contact, 17-13 AWG | TE Connectivity 927879-2 | RS Americas |
AUTOMOTIVE CONTACT, SOCKET, 14AWG, CRIMP | element14 |
STANDARD TIMER CONT. AWG13-17 | TTI Europe |
STD TIMER CONTACT Terminal Type: Receptacle Mating Tab Width: 6.3 mm 5.8 mm Mating Tab Width: .248 in .228 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 6.3 mm .248" | Timer & Receptacle And Tab | Part Number: 927879-2 | Internal Number: 927879-2 | TE Connectivity | TE Store |
STD DOPP-FEDER KONT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927879-2?
Additional datasheets, footprints and schematics for 927879-2 are listed on our Part Details page. You can also find images and similar parts to 927879-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927879-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927879-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927879-2 fall under?
The 927879-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927879-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927879-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927879-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927879-2 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 927879-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927879-2 often in real-time on the comparison pages.
What if I can't find stock of 927879-2?
You can fill out our help required form which you can use to request a quote for 927879-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.