Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
870
in stock
|
Buy Now | |
element14
from US$0.08
|
870
in stock
|
Buy Now | |
Farnell
from US$0.07
|
870
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 10A |
Mating Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 2 – 2.7mm, .079 – .106in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Carton |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Contact receptacle 20-17AWG Junior Timer | RS |
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Brass, Socket, Crimp, 20 Awg Rohs Compliant: Yes |Amp Te Connectivity 927863-1 | Newark Electronics |
CONTACT, SOCKET, 20-17AWG, CRIMP | element14 |
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Brass, Socket, Crimp | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUNIOR-TIMER KONT | TE Connectivity 927863-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 927863-1?
Additional datasheets, footprints and schematics for 927863-1 are listed on our Part Details page. You can also find images and similar parts to 927863-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927863-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927863-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927863-1 fall under?
The 927863-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927863-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927863-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927863-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927863-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 927863-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927863-1 often in real-time on the comparison pages.
What if I can't find stock of 927863-1?
You can fill out our help required form which you can use to request a quote for 927863-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.