Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 22.3mm, .88in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Wire Stop | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Pos-Lock Receptacle 6,3 |Amp Te Connectivity 927855-8 | Newark Electronics |
Quick Disconnect Terminal F Silver Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 927855-8?
Additional datasheets, footprints and schematics for 927855-8 are listed on our Part Details page. You can also find images and similar parts to 927855-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927855-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927855-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927855-8 fall under?
The 927855-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927855-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927855-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 927855-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927855-8 have stock available?
Authorised distributors including Boersig, Newark Electronics and Avnet America have stock available or on a lead time for 927855-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927855-8 often in real-time on the comparison pages.
What if I can't find stock of 927855-8?
You can fill out our help required form which you can use to request a quote for 927855-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.