Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
5,196
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
21,500
in stock
|
Buy Now | |
TE Store
from US$0.46
|
14,890
in stock
|
Buy Now | |
Boersig
from US$0.19
|
5,651
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,914
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,414
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,119
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
343
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Overall Length | .88in, 22.3mm |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Connectors POS-LOCK STECKH 6.3 | Rapid Electronics |
PL RECEPTACLE 1.0-2.5 MM2 PTP CUSN 30 Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 927855-6 | Internal Number: 927855-6 | TE Connectivity | TE Store |
PL RECEPTACLE 1.0-2.5 MM2 PTP CUSN 30 | Boersig |
Positive lock,receptacle,17-13awg,6.35mm | RS |
CONTACT, POSITIVE LOCK, 1-2.5MM | Farnell |
Contact, Positive Lock Series, Socket, 17 Awg, 13 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 927855-6 | Newark Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Positive lock, receptacle,17-13awg,6.35mm | TE Connectivity 927855-6 | RS Americas |
Quick Disconnect Terminal 13.5-17AWG RCP 22.3mm 7.4mm Pre-Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 927855-6?
Additional datasheets, footprints and schematics for 927855-6 are listed on our Part Details page. You can also find images and similar parts to 927855-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927855-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927855-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927855-6 fall under?
The 927855-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927855-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927855-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 927855-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927855-6 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Boersig, RS and Farnell have stock available or on a lead time for 927855-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927855-6 often in real-time on the comparison pages.
What if I can't find stock of 927855-6?
You can fill out our help required form which you can use to request a quote for 927855-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.