Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
3,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3,285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,930
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
1,500
in stock
|
Buy Now | |
element14
from US$0.20
|
1,357
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,357
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 22.3mm, .878in |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | FLK |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Connectors TAB RECEPT Reel of 1500 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.62mm2 | Distrelec |
POSITIVE LOCK,RECEPTACLE,17-13AWG,6.35MM | RS |
PL 250 REC TERMINAL 17-13 AWG PTPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 927854-7 | Internal Number: 927854-7 | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
PL 250 REC TERMINAL 17-13 AWG | TTI Europe |
FEMALE DISCONNECT, 6.35MM, 17-13AWG | element14 |
Quick Disconnect Terminal 13-17AWG RCP Pre-Tin Strip | Avnet Abacus |
Female Disconnect, 6.35Mm, 17-13Awg | Newark Electronics |
0.250 (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated" | Future Electronics |
Where can I find additional details, specifications and documents for a 927854-7?
Additional datasheets, footprints and schematics for 927854-7 are listed on our Part Details page. You can also find images and similar parts to 927854-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927854-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927854-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927854-7 fall under?
The 927854-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927854-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927854-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 927854-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927854-7 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 927854-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927854-7 often in real-time on the comparison pages.
What if I can't find stock of 927854-7?
You can fill out our help required form which you can use to request a quote for 927854-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.