Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
10,050
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
22,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
22,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
22,500
in stock
|
Buy Now | |
Farnell
from US$0.14
|
19,500
in stock
|
Buy Now | |
TE Store
from US$0.19
|
6,025
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 1.4 – 2.31mm, .055 – .091in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .878in, 22.3mm |
UL Rating | Recognized |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | FLK |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
POS-LOCK STECKH 6,3 | TTI Europe |
Pl 250 Rec Terminal 20-17 Awg Ptppb |Amp Te Connectivity 927852-7 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 1.03mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
POSITIVE LOCK,RECEPTACLE,20-17AWG,6.35MM | RS |
PL 250 REC TERMINAL 20-17 AWG PTPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 927852-7 | Internal Number: 927852-7 | TE Connectivity | TE Store |
0.250 (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated | Future Electronics |
Quick Disconnect Terminal 17-20AWG RCP Pre-Tin Strip | Avnet America |
FEMALE DISCONNECT, 6.35MM, 20-17AWG | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Insulator Colour | - |
Conductor Area CSA | 1mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 927852-7?
Additional datasheets, footprints and schematics for 927852-7 are listed on our Part Details page. You can also find images and similar parts to 927852-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927852-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927852-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927852-7 fall under?
The 927852-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927852-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927852-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 927852-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927852-7 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 927852-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927852-7 often in real-time on the comparison pages.
What if I can't find stock of 927852-7?
You can fill out our help required form which you can use to request a quote for 927852-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.