Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
TTI Europe
from US$0.15
|
28,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
7,335
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .055 – .091in, 1.4 – 2.31mm |
Overall Length | 22.3mm, .878in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Quantity | 4500 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
POS-LOCK STECKH 6,3 | TTI Europe |
PL 250 REC TERMINAL 20-17 AWG PTPB Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 927852-6 | Internal Number: 927852-6 | TE Connectivity | TE Store |
Quick Disconnect Terminal 17-20AWG RCP Pre-Tin Strip | Avnet Abacus |
Female Disconnect, 6.35Mm, 20-17Awg | Newark Electronics |
20-17 AWG Positive Lock Straight Contact Connector | Future Electronics |
FEMALE DISCONNECT, 6.35MM, 20-17AWG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Positive Lock Connectors |
Wire Size AWG Max | 17AWG |
Wire Size AWG Min | 20AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 927852-6?
Additional datasheets, footprints and schematics for 927852-6 are listed on our Part Details page. You can also find images and similar parts to 927852-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927852-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927852-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927852-6 fall under?
The 927852-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927852-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927852-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 927852-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927852-6 have stock available?
Authorised distributors including TTI Europe, TE Store, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 927852-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927852-6 often in real-time on the comparison pages.
What if I can't find stock of 927852-6?
You can fill out our help required form which you can use to request a quote for 927852-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.